Vishay Intertechnology, Inc. Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R TNPW08058K45BYEA

Description
Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R - TNPW08058K45BYEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
TNPW08058K45BYEA
Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R TNPW08058K45BYEA
Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R

Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08058K45BYEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K45BYEA-ND
Chip Resistor - Surface Mount TNPW08058K45BYEA-ND
8.45 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08058K45BYEA TNPW08058K45BYEA-ND
Product Name Res Thin Film 0805 8.45K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details