Vishay Precision Group Chip Resistor - Surface Mount TNPW08058K06BEEN

Description
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3827-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3827-1-ND
Chip Resistor - Surface Mount 541-3827-1-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3827-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3827-2-ND
Chip Resistor - Surface Mount 541-3827-2-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3827-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3827-6-ND
Chip Resistor - Surface Mount 541-3827-6-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 8.06K OHM 1/8W 0.1% 0805 - TNPW08058K06BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W 0.1% 0805
TNPW08058K06BEEN
RES 8.06K OHM 1/8W 0.1% 0805 TNPW08058K06BEEN
RES 8.06Kohm 1/8W 0.1% 0805

RES 8.06Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 8K06, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84R1900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K06, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84R1900
Res, Thin Film, 8K06, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84R1900
RES, THIN FILM, 8K06, 0.1%, 0.125W, 0805, REEL; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K06, 0.1%, 0.125W, 0805, REEL; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 8K06, 0.1%, 0.125W, 0805; Resistance Vishay - 84R1899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K06, 0.1%, 0.125W, 0805; Resistance Vishay
84R1899
Res, Thin Film, 8K06, 0.1%, 0.125W, 0805; Resistance Vishay 84R1899
RES, THIN FILM, 8K06, 0.1%, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K06, 0.1%, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3827-1-ND TNPW08058K06BEEN 84R1900
Product Name Chip Resistor - Surface Mount RES 8.06K OHM 1/8W 0.1% 0805 Res, Thin Film, 8K06, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details