Vishay Precision Group Chip Resistor - Surface Mount TNPW0805887RBEEA

Description
887 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
887 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805887RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805887RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805887RBEEATR-ND
887 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805887RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805887RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805887RBEEADKR-ND
RES 887 OHM 0.1% 0.26W 0805

RES 887 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805887RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805887RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805887RBEEACT-ND
RES 887 OHM 0.1% 0.26W 0805

RES 887 OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 887 OHM 1/8W 0.1% 0805 - TNPW0805887RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/8W 0.1% 0805
TNPW0805887RBEEA
RES 887 OHM 1/8W 0.1% 0805 TNPW0805887RBEEA
RES 887ohm 1/8W 0.1% 0805

RES 887ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW0805887RBEEATR-ND TNPW0805887RBEEA
Product Name Chip Resistor - Surface Mount RES 887 OHM 1/8W 0.1% 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details