Vishay Precision Group Chip Resistor - Surface Mount TNPW080586K6BEEA

Description
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3232-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3232-6-ND
Chip Resistor - Surface Mount 541-3232-6-ND
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3232-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3232-1-ND
Chip Resistor - Surface Mount 541-3232-1-ND
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3232-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3232-2-ND
Chip Resistor - Surface Mount 541-3232-2-ND
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 86.6K OHM 1/8W 0.1% 0805 - TNPW080586K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W 0.1% 0805
TNPW080586K6BEEA
RES 86.6K OHM 1/8W 0.1% 0805 TNPW080586K6BEEA
RES 86.6Kohm 1/8W 0.1% 0805

RES 86.6Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 86.6Kohm, 125Mw 0.1%; Resistance Vishay - 05R1278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 86.6Kohm, 125Mw 0.1%; Resistance Vishay
05R1278
Resistor, Thin Film, 86.6Kohm, 125Mw 0.1%; Resistance Vishay 05R1278
RESISTOR, THIN FILM, 86.6KOHM, 125mW 0.1%; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 86.6KOHM, 125mW 0.1%; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3232-6-ND TNPW080586K6BEEA 05R1278
Product Name Chip Resistor - Surface Mount RES 86.6K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 86.6Kohm, 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers