Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805845RBETY

Description
845 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
845 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805845RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805845RBETY-ND
Chip Resistor - Surface Mount TNPW0805845RBETY-ND
845 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

845 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 845ohms .1% 25ppm - TNPW0805845RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 845ohms .1% 25ppm
TNPW0805845RBETY
Thin Film Resistors - SMD 845ohms .1% 25ppm TNPW0805845RBETY
Thin Film Resistors - SMD 845ohms .1% 25ppm

Thin Film Resistors - SMD 845ohms .1% 25ppm

Supplier's Site
Tnpw, 0805, 845 Ohm, 0.1%, 25 Ppm Vishay - 65C8698 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 845 Ohm, 0.1%, 25 Ppm Vishay
65C8698
Tnpw, 0805, 845 Ohm, 0.1%, 25 Ppm Vishay 65C8698
TNPW, 0805, 845 Ohm, 0.1%, 25 ppm

TNPW, 0805, 845 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805845RBETY-ND TNPW0805845RBETY 65C8698
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 845ohms .1% 25ppm Tnpw, 0805, 845 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers