Vishay Intertechnology, Inc. Thin Film Resistors - SMD 835ohms .1% 25ppm TNPW0805835RBETA

Description
Thin Film Resistors - SMD 835ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 835ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 835ohms .1% 25ppm - TNPW0805835RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 835ohms .1% 25ppm
TNPW0805835RBETA
Thin Film Resistors - SMD 835ohms .1% 25ppm TNPW0805835RBETA
Thin Film Resistors - SMD 835ohms .1% 25ppm

Thin Film Resistors - SMD 835ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805835RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805835RBETA-ND
Chip Resistor - Surface Mount TNPW0805835RBETA-ND
835 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

835 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 835 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8689 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 835 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8689
Tnpw, 0805, 835 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8689
TNPW, 0805, 835 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 835 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805835RBETA TNPW0805835RBETA-ND 65C8689
Product Name Thin Film Resistors - SMD 835ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 0805, 835 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 835 ohms 835 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details