Vishay Intertechnology, Inc. RES 82.5 OHM 1/8W 0.1% 0805 TNPW080582R5BEEN

Description
RES 82.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 82.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/8W 0.1% 0805 - TNPW080582R5BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W 0.1% 0805
TNPW080582R5BEEN
RES 82.5 OHM 1/8W 0.1% 0805 TNPW080582R5BEEN
RES 82.5ohm 1/8W 0.1% 0805

RES 82.5ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080582R5BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080582R5BEEN-ND
Chip Resistor - Surface Mount TNPW080582R5BEEN-ND
82.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080582R5BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080582R5BEEN
Chip Resistor - Surface Mount TNPW080582R5BEEN
RES 82.5 OHM 0.1% 1/8W 0805

RES 82.5 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080582R5BEEN TNPW080582R5BEEN-ND TNPW080582R5BEEN
Product Name RES 82.5 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details