Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080582K5BEEA

Description
82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3231-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3231-6-ND
Chip Resistor - Surface Mount 541-3231-6-ND
82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3231-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3231-1-ND
Chip Resistor - Surface Mount 541-3231-1-ND
82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3231-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3231-2-ND
Chip Resistor - Surface Mount 541-3231-2-ND
82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 82.5K OHM 1/8W 0.1% 0805 - TNPW080582K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/8W 0.1% 0805
TNPW080582K5BEEA
RES 82.5K OHM 1/8W 0.1% 0805 TNPW080582K5BEEA
RES 82.5Kohm 1/8W 0.1% 0805

RES 82.5Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 82K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 82K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1258
Res, Thin Film, 82K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1258
RES, THIN FILM, 82K5, 0.1%, 0.1W, 0805, REEL; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 82K5, 0.1%, 0.1W, 0805, REEL; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3231-6-ND TNPW080582K5BEEA 05R1258
Product Name Chip Resistor - Surface Mount RES 82.5K OHM 1/8W 0.1% 0805 Res, Thin Film, 82K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers