Vishay Intertechnology, Inc. Thin Film Resistors - SMD 806ohms .1% 15ppm TNPW0805806RBXTA

Description
Thin Film Resistors - SMD 806ohms .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 806ohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 806ohms .1% 15ppm - TNPW0805806RBXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 806ohms .1% 15ppm
TNPW0805806RBXTA
Thin Film Resistors - SMD 806ohms .1% 15ppm TNPW0805806RBXTA
Thin Film Resistors - SMD 806ohms .1% 15ppm

Thin Film Resistors - SMD 806ohms .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805806RBXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805806RBXTA-ND
Chip Resistor - Surface Mount TNPW0805806RBXTA-ND
806 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

806 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805806RBXTA TNPW0805806RBXTA-ND
Product Name Thin Film Resistors - SMD 806ohms .1% 15ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details