Vishay Precision Group Chip Resistor - Surface Mount - TNPW08057K68BEEA TNPW08057K68BEEA

Description
Manufacturer: Vishay Win Source Part Number: 900537-TNPW08057K68B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 7.68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900537-TNPW08057K68B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 7.68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW08057K68BEEA
900537-TNPW08057K68BEEA
Chip Resistor - Surface Mount - TNPW08057K68BEEA 900537-TNPW08057K68BEEA
Manufacturer: Vishay Win Source Part Number: 900537-TNPW08057K68B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 7.68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 900537-TNPW08057K68BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 7.68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 7.68K OHM 1/8W 0.1% 0805 - TNPW08057K68BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 0.1% 0805
TNPW08057K68BEEA
RES 7.68K OHM 1/8W 0.1% 0805 TNPW08057K68BEEA
RES 7.68Kohm 1/8W 0.1% 0805

RES 7.68Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08057K68BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K68BEEA-ND
Chip Resistor - Surface Mount TNPW08057K68BEEA-ND
7.68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W 150V Resistor - 52-TNPW08057K68BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-TNPW08057K68BEEA
SMD 8W 150V Resistor 52-TNPW08057K68BEEA
7.68kR 0.1% 1/8W 150V 0805 SMD Thin Film Resistor Product overview: TNPW08057K68BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08057K68BEEA can be used for catalog matching and distributor lookup.

7.68kR 0.1% 1/8W 150V 0805 SMD Thin Film Resistor Product overview: TNPW08057K68BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08057K68BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 900537-TNPW08057K68BEEA TNPW08057K68BEEA TNPW08057K68BEEA-ND 52-TNPW08057K68BEEA
Product Name Chip Resistor - Surface Mount - TNPW08057K68BEEA RES 7.68K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount SMD 8W 150V Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 0805; 0805
Resistance Range 7680 ohms 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details