Vishay Precision Group Chip Resistor - Surface Mount TNPW08057K50BEEN

Description
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08057K50BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08057K50BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW08057K50BEENTR-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08057K50BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08057K50BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW08057K50BEENCT-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 7.50K OHM 1/8W 0.1% 0805 - TNPW08057K50BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/8W 0.1% 0805
TNPW08057K50BEEN
RES 7.50K OHM 1/8W 0.1% 0805 TNPW08057K50BEEN
RES 7.50Kohm 1/8W 0.1% 0805

RES 7.50Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor,metal Alloy,7.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 63K9837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,7.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
63K9837
Resistor,metal Alloy,7.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 63K9837
Resistor,Metal Alloy,7.5KOhms,150WV ,.1+/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Metal Alloy,7.5KOhms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW08057K50BEENTR-ND TNPW08057K50BEEN 63K9837
Product Name Chip Resistor - Surface Mount RES 7.50K OHM 1/8W 0.1% 0805 Resistor,metal Alloy,7.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details