RES 7.32Kohm 1/8W 0.1% 0805
7.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 7.32K OHM 0.1% 1/8W 0805
TNPW, 0805, 7.32 kOhm, 0.1%, 25 ppm RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW08057K32BETA | TNPW08057K32BETA-ND | TNPW08057K32BETA | 65C8515 |
| Product Name | RES 7.32K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 0805, 7.32 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | |
| Resistance Range | 7320 ohms | 7320 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |