Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08057K23BETA

Description
7.23 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.23 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08057K23BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08057K23BETA-ND
Chip Resistor - Surface Mount TNPW08057K23BETA-ND
7.23 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

7.23 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08057K23BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08057K23BETA
Res Thin Film 0805 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08057K23BETA
Res Thin Film 0805 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 7.23 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8512 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 7.23 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8512
Tnpw, 0805, 7.23 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8512
TNPW, 0805, 7.23 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 7.23 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08057K23BETA-ND TNPW08057K23BETA 65C8512
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 7.23 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details