Vishay Intertechnology, Inc. RES 787 OHM 1/8W 0.1% 0805 TNPW0805787RBEEN

Description
RES 787ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 787ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/8W 0.1% 0805 - TNPW0805787RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/8W 0.1% 0805
TNPW0805787RBEEN
RES 787 OHM 1/8W 0.1% 0805 TNPW0805787RBEEN
RES 787ohm 1/8W 0.1% 0805

RES 787ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805787RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805787RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805787RBEENTR-ND
787 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805787RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805787RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805787RBEENDKR-ND
RES 787 OHM 0.1% 0.26W 0805

RES 787 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805787RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805787RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805787RBEENCT-ND
RES 787 OHM 0.1% 0.26W 0805

RES 787 OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805787RBEEN 541-TNPW0805787RBEENTR-ND
Product Name RES 787 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details