Vishay Intertechnology, Inc. RES 787K OHM 1/8W 0.1% 0805 TNPW0805787KBEEA

Description
RES 787Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 787Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/8W 0.1% 0805 - TNPW0805787KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/8W 0.1% 0805
TNPW0805787KBEEA
RES 787K OHM 1/8W 0.1% 0805 TNPW0805787KBEEA
RES 787Kohm 1/8W 0.1% 0805

RES 787Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805787KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805787KBEEA-ND
Chip Resistor - Surface Mount TNPW0805787KBEEA-ND
787 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 787Kohm, 125Mw, 0.1%; Resistance Vishay - 05R1241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 787Kohm, 125Mw, 0.1%; Resistance Vishay
05R1241
Resistor, Thin Film, 787Kohm, 125Mw, 0.1%; Resistance Vishay 05R1241
RESISTOR, THIN FILM, 787KOHM, 125mW, 0.1%; Resistance:787kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 787KOHM, 125mW, 0.1%; Resistance:787kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805787KBEEA TNPW0805787KBEEA-ND 05R1241
Product Name RES 787K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 787Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 787000 ohms 787000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details