Vishay Intertechnology, Inc. RES 76.8K OHM 1/8W 0.1% 0805 TNPW080576K8BEEN

Description
RES 76.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 76.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/8W 0.1% 0805 - TNPW080576K8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/8W 0.1% 0805
TNPW080576K8BEEN
RES 76.8K OHM 1/8W 0.1% 0805 TNPW080576K8BEEN
RES 76.8Kohm 1/8W 0.1% 0805

RES 76.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080576K8BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080576K8BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080576K8BEENCT-ND
RES 76.8K OHM 0.1% 0.26W 0805

RES 76.8K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080576K8BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080576K8BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080576K8BEENDKR-ND
RES 76.8K OHM 0.1% 0.26W 0805

RES 76.8K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080576K8BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080576K8BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080576K8BEENTR-ND
76.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

76.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080576K8BEEN 541-TNPW080576K8BEENCT-ND
Product Name RES 76.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers