Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080575R0FETA

Description
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080575R0FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080575R0FETA-ND
Chip Resistor - Surface Mount TNPW080575R0FETA-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,75,1%,25PPM,T/R - TNPW080575R0FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,75,1%,25PPM,T/R
TNPW080575R0FETA
THIN FILM,0805,75,1%,25PPM,T/R TNPW080575R0FETA
THIN FILM,0805,75,1%,25PP M,T/R

THIN FILM,0805,75,1%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 75 Ohm, 1%, 25 Ppm Vishay - 65C8579 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 75 Ohm, 1%, 25 Ppm Vishay
65C8579
Tnpw, 0805, 75 Ohm, 1%, 25 Ppm Vishay 65C8579
TNPW, 0805, 75 Ohm, 1%, 25 ppm

TNPW, 0805, 75 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080575R0FETA-ND TNPW080575R0FETA 65C8579
Product Name Chip Resistor - Surface Mount THIN FILM,0805,75,1%,25PPM,T/R Tnpw, 0805, 75 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details