Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080575R0BETY

Description
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080575R0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080575R0BETY-ND
Chip Resistor - Surface Mount TNPW080575R0BETY-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 75.0-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW080575R0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW080575R0BETY
RES 75.0-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW080575R0BETY
RES 75.0-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 75.0-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site
Tnpw, 0805, 75 Ohm, 0.1%, 25 Ppm Vishay - 65C8576 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 75 Ohm, 0.1%, 25 Ppm Vishay
65C8576
Tnpw, 0805, 75 Ohm, 0.1%, 25 Ppm Vishay 65C8576
TNPW, 0805, 75 Ohm, 0.1%, 25 ppm

TNPW, 0805, 75 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080575R0BETY-ND TNPW080575R0BETY 65C8576
Product Name Chip Resistor - Surface Mount RES 75.0-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL Tnpw, 0805, 75 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details