Vishay Precision Group RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805750RBETA

Description
RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805750RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805750RBETA
RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805750RBETA
RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805750RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805750RBETA-ND
Chip Resistor - Surface Mount TNPW0805750RBETA-ND
750 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

750 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 750 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8582 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 750 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8582
Tnpw, 0805, 750 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8582
TNPW, 0805, 750 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 750 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805750RBETA TNPW0805750RBETA-ND 65C8582
Product Name RES 750-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 750 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details