Vishay Precision Group RES 6.49K OHM 1/8W 0.1% 0805 TNPW08056K49BEEA

Description
RES 6.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/8W 0.1% 0805 - TNPW08056K49BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/8W 0.1% 0805
TNPW08056K49BEEA
RES 6.49K OHM 1/8W 0.1% 0805 TNPW08056K49BEEA
RES 6.49Kohm 1/8W 0.1% 0805

RES 6.49Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08056K49BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K49BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08056K49BEEATR-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08056K49BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K49BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08056K49BEEACT-ND
RES 6.49K OHM 0.1% 0.26W 0805

RES 6.49K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08056K49BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K49BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08056K49BEEADKR-ND
RES 6.49K OHM 0.1% 0.26W 0805

RES 6.49K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08056K49BEEA 541-TNPW08056K49BEEATR-ND
Product Name RES 6.49K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details