Res Thin Film 0805 6.34K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW, 0805, 6.34 kOhm, 0.1%, 50 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08056K34BHTA | TNPW08056K34BHTA-ND | 65C8358 |
| Product Name | Res Thin Film 0805 6.34K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Tnpw, 0805, 6.34 Kohm, 0.1%, 50 Ppm Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |