Vishay Intertechnology, Inc. RES 6.34K OHM 1/8W 0.1% 0805 TNPW08056K34BEEA

Description
RES 6.34Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.34Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/8W 0.1% 0805 - TNPW08056K34BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W 0.1% 0805
TNPW08056K34BEEA
RES 6.34K OHM 1/8W 0.1% 0805 TNPW08056K34BEEA
RES 6.34Kohm 1/8W 0.1% 0805

RES 6.34Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08056K34BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K34BEEA-ND
Chip Resistor - Surface Mount TNPW08056K34BEEA-ND
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K34, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K34, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2068
Res, Thin Film, 6K34, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2068
RES, THIN FILM, 6K34, 0.1%, 0.1W, 0805, REEL; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K34, 0.1%, 0.1W, 0805, REEL; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08056K34BEEA TNPW08056K34BEEA-ND 05R2068
Product Name RES 6.34K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 6K34, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details