Vishay Intertechnology, Inc. RES 6.20K OHM 1/8W 0.1% 0805 TNPW08056K20BETA

Description
RES 6.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/8W 0.1% 0805 - TNPW08056K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/8W 0.1% 0805
TNPW08056K20BETA
RES 6.20K OHM 1/8W 0.1% 0805 TNPW08056K20BETA
RES 6.20Kohm 1/8W 0.1% 0805

RES 6.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08056K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08056K20BETA-ND
Chip Resistor - Surface Mount TNPW08056K20BETA-ND
6.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

6.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08056K20BETA TNPW08056K20BETA-ND
Product Name RES 6.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details