Vishay Precision Group Chip Resistor - Surface Mount TNPW08056K04BEEA

Description
RES 6.04K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 6.04K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08056K04BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K04BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08056K04BEEACT-ND
RES 6.04K OHM 0.1% 0.26W 0805

RES 6.04K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08056K04BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K04BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08056K04BEEADKR-ND
RES 6.04K OHM 0.1% 0.26W 0805

RES 6.04K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08056K04BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08056K04BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08056K04BEEATR-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 6.04K OHM 1/8W 0.1% 0805 - TNPW08056K04BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/8W 0.1% 0805
TNPW08056K04BEEA
RES 6.04K OHM 1/8W 0.1% 0805 TNPW08056K04BEEA
RES 6.04Kohm 1/8W 0.1% 0805

RES 6.04Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 6K04, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K04, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2056
Res, Thin Film, 6K04, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2056
RES, THIN FILM, 6K04, 0.1%, 0.1W, 0805, REEL; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K04, 0.1%, 0.1W, 0805, REEL; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW08056K04BEEACT-ND TNPW08056K04BEEA 05R2056
Product Name Chip Resistor - Surface Mount RES 6.04K OHM 1/8W 0.1% 0805 Res, Thin Film, 6K04, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers