Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080568R0BEEA

Description
68 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
68 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080568R0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080568R0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080568R0BEEATR-ND
68 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080568R0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080568R0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080568R0BEEACT-ND
RES 68 OHM 0.1% 0.26W 0805

RES 68 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080568R0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080568R0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080568R0BEEADKR-ND
RES 68 OHM 0.1% 0.26W 0805

RES 68 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Thin Film ResistorSeries:TNPW; Resistance:68ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... - TNPW080568R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:68ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
TNPW080568R0BEEA
Thin Film ResistorSeries:TNPW; Resistance:68ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... TNPW080568R0BEEA
Thin Film ResistorSeries:TNPW; Resistance:68ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...

Thin Film ResistorSeries:TNPW; Resistance:68ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW080568R0BEEATR-ND TNPW080568R0BEEA
Product Name Chip Resistor - Surface Mount Thin Film ResistorSeries:TNPW; Resistance:68ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details