Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805681KBEEN

Description
681 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
681 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805681KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805681KBEEN-ND
Chip Resistor - Surface Mount TNPW0805681KBEEN-ND
681 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

681 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 681K OHM 1/8W 0.1% 0805 - TNPW0805681KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/8W 0.1% 0805
TNPW0805681KBEEN
RES 681K OHM 1/8W 0.1% 0805 TNPW0805681KBEEN
RES 681Kohm 1/8W 0.1% 0805

RES 681Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor,metal Alloy,681Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 84M8495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,681Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
84M8495
Resistor,metal Alloy,681Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 84M8495
Resistor,Metal Alloy,681KOhms,150WV ,.1+/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Metal Alloy,681KOhms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805681KBEEN-ND TNPW0805681KBEEN 84M8495
Product Name Chip Resistor - Surface Mount RES 681K OHM 1/8W 0.1% 0805 Resistor,metal Alloy,681Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers