Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080562R0DHTA

Description
TNPW-0805 62 0.5% T-2 RT1
Request a Quote Datasheet
Description
TNPW-0805 62 0.5% T-2 RT1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080562R0DHTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080562R0DHTATR-ND
Chip Resistor - Surface Mount 541-TNPW080562R0DHTATR-ND
TNPW-0805 62 0.5% T-2 RT1

TNPW-0805 62 0.5% T-2 RT1

Buy Now Datasheet
Thin Film ResistorSeries:TNPW; Resistance:62ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W... - TNPW080562R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:62ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W...
TNPW080562R0DHTA
Thin Film ResistorSeries:TNPW; Resistance:62ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W... TNPW080562R0DHTA
Thin Film ResistorSeries:TNPW; Resistance:62ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W...

Thin Film ResistorSeries:TNPW; Resistance:62ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW080562R0DHTATR-ND TNPW080562R0DHTA
Product Name Chip Resistor - Surface Mount Thin Film ResistorSeries:TNPW; Resistance:62ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.1W...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details