Vishay Intertechnology, Inc. RES 62.0 OHM 1/8W 0.1% 0805 TNPW080562R0BEEA

Description
RES 62.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 62.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1/8W 0.1% 0805 - TNPW080562R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/8W 0.1% 0805
TNPW080562R0BEEA
RES 62.0 OHM 1/8W 0.1% 0805 TNPW080562R0BEEA
RES 62.0ohm 1/8W 0.1% 0805

RES 62.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3222-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3222-6-ND
Chip Resistor - Surface Mount 541-3222-6-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3222-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3222-1-ND
Chip Resistor - Surface Mount 541-3222-1-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3222-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3222-2-ND
Chip Resistor - Surface Mount 541-3222-2-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080562R0BEEA 541-3222-6-ND
Product Name RES 62.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details