Vishay Precision Group RES 62.0K OHM 1/8W 0.1% 0805 TNPW080562K0BEEN

Description
RES 62.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 62.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/8W 0.1% 0805 - TNPW080562K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/8W 0.1% 0805
TNPW080562K0BEEN
RES 62.0K OHM 1/8W 0.1% 0805 TNPW080562K0BEEN
RES 62.0Kohm 1/8W 0.1% 0805

RES 62.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080562K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080562K0BEEN-ND
Chip Resistor - Surface Mount TNPW080562K0BEEN-ND
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 62K 0.1% T-9 E52 E3 Vishay - 50X7403 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 62K 0.1% T-9 E52 E3 Vishay
50X7403
Tnpw0805 62K 0.1% T-9 E52 E3 Vishay 50X7403
TNPW0805 62K 0.1% T-9 E52 e3

TNPW0805 62K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080562K0BEEN TNPW080562K0BEEN-ND 50X7403
Product Name RES 62.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 62K 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details