Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080561R9DHTA

Description
61.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080561R9DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080561R9DHTA-ND
Chip Resistor - Surface Mount TNPW080561R9DHTA-ND
61.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

61.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 61.9-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080561R9DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080561R9DHTA
RES 61.9-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080561R9DHTA
RES 61.9-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 61.9-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080561R9DHTA-ND TNPW080561R9DHTA
Product Name Chip Resistor - Surface Mount RES 61.9-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers