VISHAY INTERTECHNOLOGY, INC.
TNPW08056191BT9TR -- RES 6.19K .1% 25PPM 0805
Vishay Intertechnology, Inc.
RES 6.19K .1% 25PPM 0805
TNPW08056191BT9TR
Description
RES 6.19K .1% 25PPM 0805
Request a Quote
Email Supplier
Description
RES 6.19K .1% 25PPM 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW08056191BT9TR |
|
Product Name
|
RES 6.19K .1% 25PPM 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4300 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details