Vishay Intertechnology, Inc. Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080560R4DETA

Description
Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080560R4DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080560R4DETA
Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080560R4DETA
Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080560R4DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080560R4DETA-ND
Chip Resistor - Surface Mount TNPW080560R4DETA-ND
60.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

60.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 60.4 Ohm, 0.5%, 25 Ppm Vishay - 65C8396 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 60.4 Ohm, 0.5%, 25 Ppm Vishay
65C8396
Tnpw, 0805, 60.4 Ohm, 0.5%, 25 Ppm Vishay 65C8396
TNPW, 0805, 60.4 Ohm, 0.5%, 25 ppm

TNPW, 0805, 60.4 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080560R4DETA TNPW080560R4DETA-ND 65C8396
Product Name Res Thin Film 0805 60.4 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 60.4 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details