Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805604KBETA

Description
604 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
604 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805604KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805604KBETA-ND
Chip Resistor - Surface Mount TNPW0805604KBETA-ND
604 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

604 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 604K OHM 1/8W 0.1% 0805 - TNPW0805604KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/8W 0.1% 0805
TNPW0805604KBETA
RES 604K OHM 1/8W 0.1% 0805 TNPW0805604KBETA
RES 604Kohm 1/8W 0.1% 0805

RES 604Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw-0805 604K 0.1% T-9 Rt1 Rohs Compliant Vishay - 14P9397 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 604K 0.1% T-9 Rt1 Rohs Compliant Vishay
14P9397
Tnpw-0805 604K 0.1% T-9 Rt1 Rohs Compliant Vishay 14P9397
TNPW-0805 604K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0805 604K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805604KBETA-ND TNPW0805604KBETA 14P9397
Product Name Chip Resistor - Surface Mount RES 604K OHM 1/8W 0.1% 0805 Tnpw-0805 604K 0.1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details