Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08055K83BETY

Description
5.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08055K83BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K83BETY-ND
Chip Resistor - Surface Mount TNPW08055K83BETY-ND
5.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.83 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 5.83Kohms .1% 25ppm - TNPW08055K83BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 5.83Kohms .1% 25ppm
TNPW08055K83BETY
Thin Film Resistors - SMD 5.83Kohms .1% 25ppm TNPW08055K83BETY
Thin Film Resistors - SMD 5.83Kohms .1% 25ppm

Thin Film Resistors - SMD 5.83Kohms .1% 25ppm

Supplier's Site
Tnpw, 0805, 5.83 Kohm, 0.1%, 25 Ppm Vishay - 65C8206 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 5.83 Kohm, 0.1%, 25 Ppm Vishay
65C8206
Tnpw, 0805, 5.83 Kohm, 0.1%, 25 Ppm Vishay 65C8206
TNPW, 0805, 5.83 kOhm, 0.1%, 25 ppm

TNPW, 0805, 5.83 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08055K83BETY-ND TNPW08055K83BETY 65C8206
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 5.83Kohms .1% 25ppm Tnpw, 0805, 5.83 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details