Vishay Intertechnology, Inc. Thin Film Resistors - SMD 576ohms .1% 50ppm TNPW0805576RBHTA

Description
Thin Film Resistors - SMD 576ohms .1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 576ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 576ohms .1% 50ppm - TNPW0805576RBHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 576ohms .1% 50ppm
TNPW0805576RBHTA
Thin Film Resistors - SMD 576ohms .1% 50ppm TNPW0805576RBHTA
Thin Film Resistors - SMD 576ohms .1% 50ppm

Thin Film Resistors - SMD 576ohms .1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805576RBHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805576RBHTA-ND
Chip Resistor - Surface Mount TNPW0805576RBHTA-ND
576 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

576 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805576RBHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805576RBHTA
Chip Resistor - Surface Mount TNPW0805576RBHTA
RES 576 OHM 0.1% 1/8W 0805

RES 576 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805576RBHTA TNPW0805576RBHTA-ND TNPW0805576RBHTA
Product Name Thin Film Resistors - SMD 576ohms .1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details