Vishay Intertechnology, Inc. RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW0805562RBETY

Description
RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet
Description
RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW0805562RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW0805562RBETY
RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW0805562RBETY
RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805562RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805562RBETY-ND
Chip Resistor - Surface Mount TNPW0805562RBETY-ND
562 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

562 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 562 Ohm, 0.1%, 25 Ppm Vishay - 65C8309 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 562 Ohm, 0.1%, 25 Ppm Vishay
65C8309
Tnpw, 0805, 562 Ohm, 0.1%, 25 Ppm Vishay 65C8309
TNPW, 0805, 562 Ohm, 0.1%, 25 ppm

TNPW, 0805, 562 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805562RBETY TNPW0805562RBETY-ND 65C8309
Product Name RES 562-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL Chip Resistor - Surface Mount Tnpw, 0805, 562 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details