Vishay Precision Group Chip Resistor - Surface Mount TNPW0805556RBEEA

Description
TNPW0805 556R 0.1% T-9 ET1 E3
Request a Quote Datasheet
Description
TNPW0805 556R 0.1% T-9 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805556RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805556RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805556RBEEATR-ND
TNPW0805 556R 0.1% T-9 ET1 E3

TNPW0805 556R 0.1% T-9 ET1 E3

Buy Now Datasheet
Resistor, Thin Film, 556 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R2038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 556 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R2038
Resistor, Thin Film, 556 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R2038
RESISTOR, THIN FILM, 556 OHM, 125mW, 0.1%, FULL REEL; Resistance:556ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 556 OHM, 125mW, 0.1%, FULL REEL; Resistance:556ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW0805556RBEEATR-ND 05R2038
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 556 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details