Vishay Intertechnology, Inc. Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080554R9DHTA

Description
Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080554R9DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080554R9DHTA
Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080554R9DHTA
Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080554R9DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080554R9DHTA-ND
Chip Resistor - Surface Mount TNPW080554R9DHTA-ND
54.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

54.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 54.9 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C8281 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 54.9 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C8281
Tnpw, 0805, 54.9 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C8281
TNPW, 0805, 54.9 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 54.9 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080554R9DHTA TNPW080554R9DHTA-ND 65C8281
Product Name Res Thin Film 0805 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 54.9 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details