Vishay Intertechnology, Inc. THIN FILM,0805,54.2K,.1%,100PPM,T/R TNPW080554K2BETA

Description
THIN FILM,0805,54.2K,.1%, 100PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,54.2K,.1%, 100PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,54.2K,.1%,100PPM,T/R - TNPW080554K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,54.2K,.1%,100PPM,T/R
TNPW080554K2BETA
THIN FILM,0805,54.2K,.1%,100PPM,T/R TNPW080554K2BETA
THIN FILM,0805,54.2K,.1%, 100PPM,T/R

THIN FILM,0805,54.2K,.1%,100PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080554K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080554K2BETA-ND
Chip Resistor - Surface Mount TNPW080554K2BETA-ND
54.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

54.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080554K2BETA TNPW080554K2BETA-ND
Product Name THIN FILM,0805,54.2K,.1%,100PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details