Vishay Intertechnology, Inc. Thin Film Resistors - SMD 536ohms .1% 25ppm TNPW0805536RBETY

Description
Thin Film Resistors - SMD 536ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 536ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 536ohms .1% 25ppm - TNPW0805536RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 536ohms .1% 25ppm
TNPW0805536RBETY
Thin Film Resistors - SMD 536ohms .1% 25ppm TNPW0805536RBETY
Thin Film Resistors - SMD 536ohms .1% 25ppm

Thin Film Resistors - SMD 536ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805536RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805536RBETY-ND
Chip Resistor - Surface Mount TNPW0805536RBETY-ND
536 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

536 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805536RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805536RBETY
Chip Resistor - Surface Mount TNPW0805536RBETY
RES 536 OHM 0.1% 1/8W 0805

RES 536 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805536RBETY TNPW0805536RBETY-ND TNPW0805536RBETY
Product Name Thin Film Resistors - SMD 536ohms .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details