Vishay Intertechnology, Inc. RES 536 OHM 1/8W 0.1% 0805 TNPW0805536RBEEN

Description
RES 536ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 536ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/8W 0.1% 0805 - TNPW0805536RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W 0.1% 0805
TNPW0805536RBEEN
RES 536 OHM 1/8W 0.1% 0805 TNPW0805536RBEEN
RES 536ohm 1/8W 0.1% 0805

RES 536ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805536RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805536RBEEN-ND
Chip Resistor - Surface Mount TNPW0805536RBEEN-ND
536 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

536 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805536RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805536RBEEN
Chip Resistor - Surface Mount TNPW0805536RBEEN
RES 536 OHM 0.1% 1/8W 0805

RES 536 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805536RBEEN TNPW0805536RBEEN-ND TNPW0805536RBEEN
Product Name RES 536 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details