RES 536Kohm 1/8W 0.1% 0805
536 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0805 536K .1% T-9 RT1 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805536KBETA | TNPW0805536KBETA-ND | 48M5443 |
| Product Name | RES 536K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | High Stability Thin Film Chip Resistors, Tnpw-0805 536K .1% T-9 Rt1 Rohs Compliant Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Resistance Range | 536000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |