Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 0.1% 0805 TNPW08054K99BXEN

Description
RES 4.99Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 0.1% 0805 - TNPW08054K99BXEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 0.1% 0805
TNPW08054K99BXEN
RES 4.99K OHM 1/8W 0.1% 0805 TNPW08054K99BXEN
RES 4.99Kohm 1/8W 0.1% 0805

RES 4.99Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1736-2-ND
Chip Resistor - Surface Mount 541-1736-2-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08054K99BXEN 541-1736-2-ND
Product Name RES 4.99K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details