Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K64BETA

Description
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K64BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K64BETA-ND
Chip Resistor - Surface Mount TNPW08054K64BETA-ND
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 4.64K OHM 1/8W 0.1% 0805 - TNPW08054K64BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W 0.1% 0805
TNPW08054K64BETA
RES 4.64K OHM 1/8W 0.1% 0805 TNPW08054K64BETA
RES 4.64Kohm 1/8W 0.1% 0805

RES 4.64Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 4.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7964 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7964
Tnpw, 0805, 4.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7964
TNPW, 0805, 4.64 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 4.64 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K64BETA-ND TNPW08054K64BETA 65C7964
Product Name Chip Resistor - Surface Mount RES 4.64K OHM 1/8W 0.1% 0805 Tnpw, 0805, 4.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers