Vishay Intertechnology, Inc. RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K22BHTA

Description
RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08054K22BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08054K22BHTA
RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K22BHTA
RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K22BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K22BHTA-ND
Chip Resistor - Surface Mount TNPW08054K22BHTA-ND
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08054K22BHTA TNPW08054K22BHTA-ND
Product Name RES 4.22K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details