Vishay Intertechnology, Inc. Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080549K9FETA

Description
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080549K9FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080549K9FETA
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080549K9FETA
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080549K9FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080549K9FETA-ND
Chip Resistor - Surface Mount TNPW080549K9FETA-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 49.9 Kohm, 1%, 25 Ppm Vishay - 65C8140 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 49.9 Kohm, 1%, 25 Ppm Vishay
65C8140
Tnpw, 0805, 49.9 Kohm, 1%, 25 Ppm Vishay 65C8140
TNPW, 0805, 49.9 kOhm, 1%, 25 ppm

TNPW, 0805, 49.9 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080549K9FETA TNPW080549K9FETA-ND 65C8140
Product Name Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 49.9 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details