Vishay Precision Group Surface Mount Resistors TNPW080549K9BEEA

Description
Vishay TNPW080549K9BEEA
Request a Quote Datasheet
Description
Vishay TNPW080549K9BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620847
Surface Mount Resistors 2620847
Vishay TNPW080549K9BEEA

Vishay TNPW080549K9BEEA

Supplier's Site
Surface Mount Resistors - 2620848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620848P
Surface Mount Resistors 2620848P
Vishay TNPW080549K9BEEA

Vishay TNPW080549K9BEEA

Supplier's Site
Surface Mount Resistors - 2620848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620848
Surface Mount Resistors 2620848
Vishay TNPW080549K9BEEA

Vishay TNPW080549K9BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP49.9KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KABCT-ND
Chip Resistor - Surface Mount TNP49.9KABCT-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KABDKR-ND
Chip Resistor - Surface Mount TNP49.9KABDKR-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KABTR-ND
Chip Resistor - Surface Mount TNP49.9KABTR-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 49.9K OHM 1/8W 0.1% 0805 - TNPW080549K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W 0.1% 0805
TNPW080549K9BEEA
RES 49.9K OHM 1/8W 0.1% 0805 TNPW080549K9BEEA
RES 49.9Kohm 1/8W 0.1% 0805

RES 49.9Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 8W Resistor - 52-TNPW080549K9BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW080549K9BEEA
SMD 8W Resistor 52-TNPW080549K9BEEA
0805 49.9kR 0.1% 1/8W Thin Film Chip Resistor SMD Product overview: TNPW080549K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080549K9BEEA can be used for catalog matching and distributor lookup.

0805 49.9kR 0.1% 1/8W Thin Film Chip Resistor SMD Product overview: TNPW080549K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080549K9BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 49K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9015
Res, Thin Film, 49K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9015
RES, THIN FILM, 49K9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49K9, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.1W, 0805; Resistance Vishay
05R1052
Res, Thin Film, 49K9, 0.1%, 0.1W, 0805; Resistance Vishay 05R1052
RES, THIN FILM, 49K9, 0.1%, 0.1W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.1W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW080549K9BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080549K9BEEA
Chip Resistor - Surface Mount TNPW080549K9BEEA
RES 49.9K OHM 0.1% 1/8W 0805

RES 49.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2620847 TNP49.9KABCT-ND TNPW080549K9BEEA 52-TNPW080549K9BEEA 83R9015 TNPW080549K9BEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 49.9K OHM 1/8W 0.1% 0805 SMD 8W Resistor Res, Thin Film, 49K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 4.99E-5 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.2000 watts 0.2600 watts 8 watts 0.2000 watts 0.2600 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details