Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080549K3BXEN

Description
49.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080549K3BXEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080549K3BXEN-ND
Chip Resistor - Surface Mount TNPW080549K3BXEN-ND
49.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,49.3K,.1%,15PPM,T/R - TNPW080549K3BXEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,49.3K,.1%,15PPM,T/R
TNPW080549K3BXEN
THIN FILM,0805,49.3K,.1%,15PPM,T/R TNPW080549K3BXEN
THIN FILM,0805,49.3K,.1%, 15PPM,T/R

THIN FILM,0805,49.3K,.1%,15PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080549K3BXEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080549K3BXEN
Chip Resistor - Surface Mount TNPW080549K3BXEN
RES 49.3K OHM 0.1% 1/8W 0805

RES 49.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080549K3BXEN-ND TNPW080549K3BXEN TNPW080549K3BXEN
Product Name Chip Resistor - Surface Mount THIN FILM,0805,49.3K,.1%,15PPM,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details