Vishay Intertechnology, Inc. Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805499RFHTA

Description
Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805499RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805499RFHTA
Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805499RFHTA
Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805499RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805499RFHTA-ND
Chip Resistor - Surface Mount TNPW0805499RFHTA-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 499 Ohm, 1%, 50 Ppm Vishay - 65C8157 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 499 Ohm, 1%, 50 Ppm Vishay
65C8157
Tnpw, 0805, 499 Ohm, 1%, 50 Ppm Vishay 65C8157
TNPW, 0805, 499 Ohm, 1%, 50 ppm

TNPW, 0805, 499 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805499RFHTA TNPW0805499RFHTA-ND 65C8157
Product Name Res Thin Film 0805 499 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 499 Ohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details