Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080547R0FHTA

Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080547R0FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080547R0FHTA-ND
Chip Resistor - Surface Mount TNPW080547R0FHTA-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 47 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080547R0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 47 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080547R0FHTA
Res Thin Film 0805 47 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080547R0FHTA
Res Thin Film 0805 47 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 47 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 47 Ohm, 1%, 50 Ppm Vishay - 65C8096 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 47 Ohm, 1%, 50 Ppm Vishay
65C8096
Tnpw, 0805, 47 Ohm, 1%, 50 Ppm Vishay 65C8096
TNPW, 0805, 47 Ohm, 1%, 50 ppm

TNPW, 0805, 47 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080547R0FHTA-ND TNPW080547R0FHTA 65C8096
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 47 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Tnpw, 0805, 47 Ohm, 1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers